TE Connectivity Headers, Male Pins 3-1445050-2

Description
"Connector Header Through Hole 12 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-1445050-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-1445050-2-ND
Headers, Male Pins 3-1445050-2-ND
"Connector Header Through Hole 12 position 0.118"" (3.00mm)"

"Connector Header Through Hole 12 position 0.118"" (3.00mm)"

Buy Now Datasheet
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity - 17R9493 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
17R9493
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity 17R9493
MICRO MNL HDR ASSY S/ROW LF

MICRO MNL HDR ASSY S/ROW LF

Supplier's Site Datasheet
CONN HEADER 3MM 12POS TIN T/H - 792-3-1445050-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 3MM 12POS TIN T/H
792-3-1445050-2
CONN HEADER 3MM 12POS TIN T/H 792-3-1445050-2
CONN HEADER 3MM 12POS TIN T/H

CONN HEADER 3MM 12POS TIN T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-1445050-2-ND 17R9493 792-3-1445050-2
Product Name Headers, Male Pins Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity CONN HEADER 3MM 12POS TIN T/H
Connector Type Header Connector; Header Micro Connector and Nano Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10602000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Flex Tail - Type FF -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details