DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
203
204
205
206
207
208
209
210
211
212
213
214
215
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "10 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "11 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "11 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "12 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "130 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm)" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "14 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "15 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "170 Position Female Connector Advanced Mezzanine Card B+, MicroTCA Gold or Gold-Palladium 0.029"" (0.75mm) Black" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "18 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "19 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "2 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "24 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "3 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "4 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "5 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "51 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "51 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "53 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "53 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "55 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "55 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "57 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "57 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "59 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "59 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "6 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "61 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "61 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "63 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "63 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "7 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "9 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "Connector Header Surface Mount 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 11 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 11 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 74 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 76 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 78 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.400"" (10.16mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.050"" (1.27mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.051"" (1.30mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.017"" (0.43mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.039"" (0.99mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.041"" (1.04mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.050"" (1.27mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.051"" (1.30mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.017"" (0.43mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.062"" (1.57mm) Dia" | |
| 025 24POS CAP ASSY H SELECTIVE-T | |
| 1 Position Receptacle Connector Through Hole Tin-Lead | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 20 (1 x 20) Pos SIP Socket Tin-Lead Through Hole | |
| 32 (1 x 32) Pos SIP Socket Tin-Lead Through Hole | |
| 3MM TAB HEADER ASSY | |
| 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole | |
| 5MM B-T-W CONN. 4P(2ROW) HDR A | |
| 64 Position Connector Receptacle, Center Strip Contacts Surface Mount | |
| 6POS MQS .63 HEADER 90DEG THR | |
| 8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| Connector Header position | |
| PIN HEADER 10 POS SHIELDED 90 DE | |
| Position D-Sub Plug, Male Pins Connector | |
| RT13504HBWC | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SOLDER MOUNT PIN | |
| SWAGE TERMINAL PIN | |
| TAB 2,8X0,8 WITH ACTION PIN | |
| TAB 2.8X0.8 WITH ACTION PIN | |
| TERM BLK 2P THT/THR 7.50MM PCB | |
| TERM BLK 3P THT/THR 7.50MM PCB | |
| TERM BLK 4P THT/THR 7.50MM PCB | |
| TERM BLK 5P THT/THR 7.50MM PCB | |
| TERM BLK 6P THT/THR 7.50MM PCB | |
| TERM BLK 7P THT/THR 7.50MM PCB | |
| TERM BLK 8P THT/THR 7.50MM PCB | |
| TERM BLOCK HDR 7POS 10.16MM |
| << Prev | Next >> |