"Connector Header Through Hole, Right Angle 4 position 0.400"" (10.16mm)"
4 Pos 630V 45A RA Power Connector, Silver, Solder, Thru-Hole Product overview: 3-1318983-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V, 45A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, 45A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1318983-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Tab
Pitch - Mating: 0.400" (10.16mm)
Number of Positions: 4
Row Spacing - Mating: 0.400" (10.16mm)
Shrouding: Shrouded - 4 Wall
DYNAMIC D-5200M ALPHA HDR ASSY 4P XY AG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29821-ND | 316-3-1318983-6 | 41AJ7140 | |
| Product Name | Headers, Male Pins | 630V 45A Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Dynamic D-5200M Alpha Hdr Assy 4P Xy Ag Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 630 volts | 630 volts | ||
| Current Rating | 45.0 amps |