"Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)"
CONN HEADER R/A 32POS 2MM
2.0MM PITCH HEADER,DIP 32P
2.0mm Pitch Header,Dip 32p
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1470108-2-ND | 3-1470108-2 | 36AC3003 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 2.0Mm Pitch Header,dip 32P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 3.0 amps | 3.0 amps |