Mill-Max Mfg. Corp.
PC Pin, Single Post Connectors
3129-2-00-15-00-00-08-0
Description
SWAGE TERMINAL PIN
Request a Quote
Email Supplier
Datasheet
Description
SWAGE TERMINAL PIN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
54-3129-2-00-15-00-00-08-0-ND |
|
Product Name
|
PC Pin, Single Post Connectors |
|
Mounting
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
24 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Connector Type
Header Connector; Receptacle
Mounting
Surface Mount, Right Angle
Voltage Rating
600 volts
View Details
Connector Type
SMP; SMP Male
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details