L.H. Dottie Company Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Product Name Notes
1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE L H DOTTIE. BRAND FINISH ZINC PLATED
1-HOLE TYPE 18 GAUGE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE PC 5160 MODEL
1-HOLE TYPE STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE BSC MODEL
1-HOLE TYPE STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE BSC MODEL
1-HOLE TYPE ZINC PLATED 11 GAUGE STEEL MATERIAL CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
1-HOLE TYPE ZINC PLATED 11 GAUGE STEEL MATERIAL CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
1-HOLE TYPE ZINC PLATED 13 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES TW MODEL
1-HOLE TYPE ZINC PLATED 13 GAUGE STEEL MATERIAL PIPE USED ON 500 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES MTW MODEL
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES MTW MODEL
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES MTW MODEL
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH MHW MODEL
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH MHW MODEL
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH MHW MODEL
1-HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES TW MODEL
1-HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES TW MODEL
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL COAXIAL USED ON 1000 PER CARTON STANDARD PACKAGE 1/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1-HOLE TYPE ZINC PLATED 7 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1-HOLE TYPE ZINC PLATED 7 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1-HOLE TYPE ZINC PLATED 9 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1-HOLE TYPE ZINC PLATED 9 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 30 STANDARD PACKAGE L H DOTTIE. BRAND FINISH ZINC PLATED
1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE L H DOTTIE. BRAND FINISH ZINC PLATED
105 DEGREE THROAT INSULATOR, WEATHER TIGHT TYPE UL APPROVAL RIGID/IMC CONDUIT INTO AN ENCLOSURE APPLICATION DIE-CAST ZINC ALLOY BODY MATERIAL 1-1/2 INCH TRADE SIZE INCLUDES GROUNDING LUG, SEALING RING PC...
18 GAUGE ZINC PLATED STEEL MATERIAL 1-HOLE INSTALLATION (3) 12 AWG, (3) 10 AWG CABLE SIZE 1000 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE PC 5160 MODEL...
2 HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL PIPE USED ON 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE TW MODEL
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE TW MODEL
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE TW MODEL
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
2-HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 15 GAUGE STEEL MATERIAL CONDUIT USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 20 GAUGE STEEL MATERIAL CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 20 GAUGE STEEL MATERIAL CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 20 GAUGE STEEL MATERIAL CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES HW MODEL
2-HOLE TYPE ZINC PLATED 20 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES TW MODEL
2-HOLE TYPE ZINC PLATED 20 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES TW MODEL
2-HOLE TYPE ZINC PLATED 20 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE INCLUDES INVERTED RIB SERIES TW MODEL
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1-1/4 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1/2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 2-1/2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 3 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 3-1/2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 3/4 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 4 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
3/0 AWG SOLID MIN. CONDUCTOR SIZE 10 AWG SOLID MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 1 INCH TRADE SIZE
3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE L H DOTTIE. BRAND FINISH ZINC PLATED
360 DEGREE SWING TYPE 10 AWG SOLID MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 3/4 INCH TRADE...
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE DOTTIE. BRAND
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE SL MODEL
45 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE SL MODEL
6 AWG SOLID MIN. CONDUCTOR SIZE 10 AWG SOLID MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 1/2 INCH TRADE SIZE
90 DEG TYPE DIE CAST ZINC MATERIAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE NYLON MATERIAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE NYLON MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
90 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LT MODEL
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LT MODEL
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE LT MODEL
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE LT MODEL
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE LT MODEL
90 DEGREE TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE NLT MODEL
90 DEGREE TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE NLT MODEL
90 DEGREE TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NLT MODEL
90 DEGREE TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NLT MODEL
90 DEGREE TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE NLT MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE SL MODEL
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE SL MODEL
ANTI SHORT TYPE NYLON MATERIAL (2) 14 AWG, (3) 14 AWG, (2) 12 AWG CABLE SIZE 100 STANDARD PACKAGE 5/16 INCH TRADE SIZE
ANTI SHORT TYPE NYLON MATERIAL (4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE 50 STANDARD PACKAGE 7/16 INCH TRADE SIZE
ANTI SHORT TYPE NYLON MATERIAL (4) 14 AWG, (3) 12 AWG, (1) 6 AWG, (1) 4 AWG CABLE SIZE 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE
ANTI-SHORT TYPE NYLON MATERIAL (4) 10 AWG, (2) 8 AWG, (3) 8 AWG, (1) 1 AWG CABLE SIZE 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
ANTI-SHORT TYPE NYLON MATERIAL (4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE...
DIE CAST ZINC MATERIAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION THREADED MALE/HEX HEAD CN MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 3-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTH MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL GROUNDING LUG 1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTHGL MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL GROUNDING LUG 2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTHGL MODEL
DIE-CAST ZINC ALLOY MATERIAL RIGID CONDUIT USED ON UL APPROVAL GROUNDING LUG 3/4 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE WTHGL MODEL
EMT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 400 LB LOAD RATING 1/2 INCH TRADE SIZE SC MODEL
EMT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 400 LB LOAD RATING 3/4 INCH TRADE SIZE SC MODEL
EMT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1 INCH TRADE SIZE SC MODEL
EMT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE SC MODEL
EMT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 800 LB LOAD RATING 1-1/2 INCH TRADE SIZE SC MODEL
EMT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 800 LB LOAD RATING 2 INCH TRADE SIZE SC MODEL
FEMALE THREADED TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC CONDUIT USED ON UL APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PC 5462 MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 250 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
KNOCKOUT SEAL, SNAP-IN TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1 INCH TRADE SIZE SERIES KO MODEL
KNOCKOUT SEAL, SNAP-IN TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1-1/2 INCH TRADE SIZE SERIES KO MODEL
KNOCKOUT SEAL, SNAP-IN TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1-1/4 INCH TRADE SIZE SERIES KO MODEL
KNOCKOUT SEAL, SNAP-IN TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 1/2 INCH TRADE SIZE SERIES KO MODEL
KNOCKOUT SEAL, SNAP-IN TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 2 INCH TRADE SIZE SERIES KO MODEL
KNOCKOUT SEAL, SNAP-IN TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 3/4 INCH TRADE SIZE SERIES KO MODEL
KNOCKOUT SEAL, THREE PIECE TYPE ZINC PLATED STEEL MATERIAL KNOCKOUT USED ON 1-1/2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
KNOCKOUT SEAL, THREE PIECE TYPE ZINC PLATED STEEL MATERIAL KNOCKOUT USED ON 4-1/2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
KNOCKOUT SEAL, THREE PIECE TYPE ZINC PLATED STEEL MATERIAL KNOCKOUT USED ON 5 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
KNOCKOUT SEAL, THREE PIECE TYPE ZINC PLATED STEEL MATERIAL KNOCKOUT USED ON 6 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
KNOCKOUT TYPE NYLON MATERIAL KNOCKOUT USED ON 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE MOUNTING TYPE SNAP-IN USED WITH...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE RW MODEL
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE SERIES...
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES...
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE FINISH ZINC PLATED THICKNESS 12 GAUGE
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 2000 PAIL STANDARD PACKAGE 1/2 INCH TRADE SIZE FINISH ZINC PLATED THICKNESS 12 GAUGE
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1 INCH TRADE SIZE FINISH ZINC PLATED PLASTIC COATING THICKNESS 12 GAUGE PL MODEL
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE FINISH ZINC PLATED PLASTIC COATING THICKNESS 12 GAUGE PL MODEL
NAIL TYPE ZINC PLATED 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE
NAIL TYPE ZINC PLATED 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
NAIL TYPE ZINC PLATED 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/8 TRADE SIZE
NAIL TYPE ZINC PLATED 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 5/8 TRADE SIZE
NYLON MATERIAL UL APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE
OFFSET, THREADED MALE TYPE DIE-CAST ZINC ALLOY MATERIAL RACEWAY USED ON UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ON MODEL
OFFSET, THREADED MALE TYPE DIE-CAST ZINC ALLOY MATERIAL RACEWAY USED ON UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ON MODEL
OFFSET, THREADED MALE TYPE DIE-CAST ZINC ALLOY MATERIAL RACEWAY USED ON UL APPROVAL 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ON MODEL
OFFSET, THREADED MALE TYPE DIE-CAST ZINC ALLOY MATERIAL RACEWAY USED ON UL APPROVAL 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ON MODEL
OFFSET, THREADED MALE TYPE DIE-CAST ZINC ALLOY MATERIAL RACEWAY USED ON UL APPROVAL 200 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ON MODEL
OFFSET, THREADED MALE TYPE DIE-CAST ZINC ALLOY MATERIAL RACEWAY USED ON UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ON MODEL
RIGID CONDUIT USED ON GROUNDING LUG 1 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PROCESS DIE CAST WTHGL MODEL
RIGID CONDUIT USED ON GROUNDING LUG 1-1/4 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PROCESS DIE CAST WTHGL MODEL
RIGID CONDUIT USED ON GROUNDING LUG 3 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PROCESS DIE CAST WTHGL MODEL
RIGID CONDUIT USED ON GROUNDING LUG 3-1/2 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PROCESS DIE CAST WTHGL MODEL
RIGID CONDUIT USED ON GROUNDING LUG 4 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PROCESS DIE CAST WTHGL MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1000 LB LOAD RATING 3 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1000 LB LOAD RATING 3-1/2 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1000 LB LOAD RATING 4 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 400 LB LOAD RATING 1/2 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 3/4 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 800 LB LOAD RATING 1-1/2 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 800 LB LOAD RATING 2 INCH TRADE SIZE SC MODEL
RIGID TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE SC MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE PC 5660 MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LIQUIDTIGHT SEALING RING MATERIAL PVC LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE LIQUIDTIGHT SEALING RING MATERIAL PVC LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
STEEL MATERIAL RIGID CONDUIT USED ON 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STEEL MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STEEL MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE DOTTIE. BRAND
STRAIGHT TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC AND NON-METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE PC 5460 MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LT MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE LT MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE LT MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE LT MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LT MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LT MODEL
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LT MODEL
STRAIGHT TYPE NYLON MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE NLT MODEL
STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NLT MODEL
STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE NLT MODEL
STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NLT MODEL
STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NLT MODEL
STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE NLT MODEL
STRAIGHT TYPE ZINC PLATED STEEL MATERIAL 125 STANDARD PACKAGE 3/8 INCH TRADE SIZE DOTTIE. BRAND
STRAIGHT TYPE ZINC PLATED STEEL MATERIAL 125 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE ZINC PLATED STEEL MATERIAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE ZINC PLATED STEEL MATERIAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE SL MODEL
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE SL MODEL
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE PC 5670 MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 5 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CN MODEL
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC ALLOY MATERIAL LOCKNUT USED ON UL APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CN MODEL
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 1 STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 1 STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 1 STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE MALLEABLE IRON MATERIAL RIGID/IMC CONDUIT USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 10 PER CARTON STANDARD PACKAGE 5 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 10 PER CARTON STANDARD PACKAGE 6 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL...
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL RIGID/IMC CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 125 PER CARTON STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL RIGID/IMC CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 125 PER CARTON STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL RIGID/IMC CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 50 PER CARTON STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL RIGID/IMC CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 50 PER CARTON STANDARD PACKAGE
THREADED TYPE ZINC PLATED STEEL MATERIAL RIGID/IMC CONDUIT USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT NTC MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT NTC MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE RAINTIGHT NTC MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NTC MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE RAINTIGHT NTC MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 75 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT NTC MODEL
UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 400 LB LOAD RATING 1/2 INCH TRADE SIZE SC MODEL
UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 400 LB LOAD RATING 3/4 INCH TRADE SIZE SC MODEL
UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1 INCH TRADE SIZE SC MODEL
UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1-1/2 INCH TRADE SIZE SC MODEL
UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE SC MODEL
UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 800 LB LOAD RATING 2 INCH TRADE SIZE SC MODEL
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE...
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE...
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE...
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTITE INSULATED THROAT TYPE NT MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 10 PER CARTON STANDARD PACKAGE 5 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 10 PER CARTON STANDARD PACKAGE 6 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 100 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1000 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE USED ON CONDUIT SERIES LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 25 STANDARD PACKAGE 4 INCH TRADE SIZE USED ON CONDUIT SERIES LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 250 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 50 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE LN MODEL
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE LN MODEL