L.H. Dottie Company Rigid/EMT Conduit Reducer RW43

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW43 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW43
Rigid/EMT Conduit Reducer RW43
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • 50 STANDARD PACKAGE
  • SERIES RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW43
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details