L.H. Dottie Company Rigid/EMT Conduit Locknut LNS50

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - LNS50 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Locknut
LNS50
Rigid/EMT Conduit Locknut LNS50
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • USED ON LIQUIDTIGHT CONDUIT
  • SERIES LNS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number LNS50
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details