L.H. Dottie Company Rigid/EMT Conduit Reducer RW51

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW51 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW51
Rigid/EMT Conduit Reducer RW51
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CABINET, ENCLOSURE USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 500 PER CARTON STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW51
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details