HW150 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
HW150
Description
1-HOLE TYPE
ZINC PLATED 11 GAUGE STEEL MATERIAL
CONDUIT USED ON
50 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
Description
1-HOLE TYPE
ZINC PLATED 11 GAUGE STEEL MATERIAL
CONDUIT USED ON
50 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
HW150
1-HOLE TYPE
ZINC PLATED 11 GAUGE STEEL MATERIAL
CONDUIT USED ON
50 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
- 1-HOLE TYPE
- ZINC PLATED 11 GAUGE STEEL MATERIAL
- CONDUIT USED ON
- 50 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- INCLUDES INVERTED RIB
- SERIES HW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
HW150 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Conduit clip
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details