L.H. Dottie Company Rigid/EMT Conduit Bushing EMTB250

Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMTB250 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
EMTB250
Rigid/EMT Conduit Bushing EMTB250
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • EMT CONDUIT USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • COLOR WHITE
  • EMT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number EMTB250
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details