NTC50 -- RIGID/EMT CONDUIT COUPLING
L.H. Dottie Company
Rigid/EMT Conduit Coupling
NTC50
Description
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
Description
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
NTC50
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
- THREADLESS TYPE
- ZINC PLATED STEEL MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 125 PER CARTON STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- RAINTIGHT
- NTC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NTC50 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Size
1.57 inch (40 mm)
Material
Cold Rolled Steel
View Details