4 -- ARMORED CABLE/FLEX CONDUIT BUSHING
L.H. Dottie Company
Armored Cable/Flex Conduit Bushing
4
Description
ANTI-SHORT TYPE
NYLON MATERIAL
(4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
ANTI-SHORT TYPE
NYLON MATERIAL
(4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Armored Cable/Flex Conduit Bushing
4
ANTI-SHORT TYPE
NYLON MATERIAL
(4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
- ANTI-SHORT TYPE
- NYLON MATERIAL
- (4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE
- 500 PER CARTON STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Armored Cable/Flex Conduit Bushing
4
ANTI-SHORT TYPE
NYLON MATERIAL
(4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE
500 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
- ANTI-SHORT TYPE
- NYLON MATERIAL
- (4) 8 AWG, (2) 6 AWG, (3) 6 AWG, (2) 4 AWG, (3) 4 AWG CABLE SIZE
- 500 PER CARTON STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4 |
|
Product Name
|
Armored Cable/Flex Conduit Bushing |
|
Fitting Type
|
Armored Cable/Flex Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Conduit clip
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon
View Details