NTC75 -- RIGID/EMT CONDUIT COUPLING
L.H. Dottie Company
Rigid/EMT Conduit Coupling
NTC75
Description
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
Description
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
NTC75
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
- THREADLESS TYPE
- ZINC PLATED STEEL MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 125 PER CARTON STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- RAINTIGHT
- NTC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NTC75 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Y box
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details