HW407 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
HW407
Description
2-HOLE TYPE
ZINC PLATED 15 GAUGE STEEL MATERIAL
CONDUIT USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
Description
2-HOLE TYPE
ZINC PLATED 15 GAUGE STEEL MATERIAL
CONDUIT USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
HW407
2-HOLE TYPE
ZINC PLATED 15 GAUGE STEEL MATERIAL
CONDUIT USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
- 2-HOLE TYPE
- ZINC PLATED 15 GAUGE STEEL MATERIAL
- CONDUIT USED ON
- 25 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- INCLUDES INVERTED RIB
- SERIES HW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
HW407 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details