L.H. Dottie Company Rigid/EMT Conduit Reducer RW72

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW72 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW72
Rigid/EMT Conduit Reducer RW72
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CABINET, ENCLOSURE USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • 250 PER CARTON STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW72
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2687458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details