L.H. Dottie Company Rigid/EMT Conduit Elbow Joint PE1

Description
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
Datasheet
Description
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - PE1 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Elbow Joint
PE1
Rigid/EMT Conduit Elbow Joint PE1
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
  • ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL
  • RIGID/IMC CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • PE MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PE1
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details