SC350R -- CHANNEL CONDUIT/CABLE CLAMP
L.H. Dottie Company
Channel Conduit/Cable Clamp
SC350R
Description
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
1000 LB LOAD RATING
3-1/2 INCH TRADE SIZE
SC MODEL
Description
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
1000 LB LOAD RATING
3-1/2 INCH TRADE SIZE
SC MODEL
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SC350R
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
1000 LB LOAD RATING
3-1/2 INCH TRADE SIZE
SC MODEL
- RIGID TYPE
- STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 1000 LB LOAD RATING
- 3-1/2 INCH TRADE SIZE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SC350R |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Fitting Type
|
Channel Conduit/Cable Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details