L.H. Dottie Company Datasheets for Anchors
Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 INCH SCREW LENGTH 20 TPI 1965 LB (SHEAR), 1550 LB (20/18 GAUGE), 1775 LB (16/14 GAUGE), 2050 LB (12 GAUGE), 3850 LB (3/16 INCH), 2050 LB (1/4 INCH) LOAD... | |
| 2-1/2 INCH SCREW LENGTH 2670 LB (FIR), 3110 LB (PINE/SPRUCE) LOAD RATING 3/8 INCH SCREW SIZE 1/8 INCH DRILL SIZE ROUND HEAD TYPE 1/2 INCH ANCHOR SIZE 2-1/2 INCH EMBED... | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH FINISH NYLON HEAD TYPE BUTTON LH DOTTIE. BRAND INCLUDES (100) PIN, (100) ANCHOR, (1) CARBIDE MASONRY DRILL | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 3/16 INCH FINISH NYLON HEAD TYPE BUTTON LH DOTTIE. BRAND COLOR WHITE INCLUDES PIN | |
| ANCHOR LENGTH 1 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 3/16 INCH FINISH NYLON HEAD TYPE BUTTON LH DOTTIE. BRAND INCLUDES (100) PIN, (100) ANCHOR, (1) CARBIDE MASONRY DRILL | |
| ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 5/32 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 5/32 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 5/32 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 5/32 INCH HEAD TYPE HEX LH DOTTIE. BRAND DRIVE TYPE SLOTTED APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 3-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL | |
| ANCHOR SIZE #12-14-16 DRILL SIZE 5/16 INCH SCREW LENGTH 1-1/2 INCH SCREW SIZE #12 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE SQUARE COLOR RED INCLUDES (100) SHEET METAL SCREW, (100)... | |
| ANCHOR SIZE #4-6-8 DRILL SIZE 3/16 INCH HEAD TYPE WING SCREW LENGTH 1 INCH SCREW SIZE #6 LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED COLOR YELLOW INCLUDES (100) SHEET METAL SCREW,... | |
| ANCHOR SIZE #6-8-10 DRILL SIZE 3/16 INCH SCREW LENGTH 1 INCH SCREW SIZE #6 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE HEX/SLOTTED COLOR RED INCLUDES (100) SHEET METAL SCREW, (100)... | |
| ANCHOR SIZE #8-10-12 DRILL SIZE 1/4 INCH SCREW LENGTH 1 INCH SCREW SIZE #10 LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED COLOR GREEN INCLUDES (100) SHEET METAL SCREW, (100) ANCHOR, (1)... | |
| ANCHOR SIZE #8-10-12 DRILL SIZE 1/4 INCH SCREW LENGTH 1 INCH SCREW SIZE #10 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE SQUARE COLOR RED INCLUDES (100) SHEET METAL SCREW, (100)... | |
| ANCHOR SIZE #8-10-12 DRILL SIZE 1/4 INCH SCREW LENGTH 1 INCH SCREW SIZE #8 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE HEX/SLOTTED COLOR RED INCLUDES (100) SHEET METAL SCREW, (100)... | |
| ANCHOR SIZE #8-10-12 DRILL SIZE 1/4 INCH SCREW LENGTH 1 INCH SCREW SIZE #8 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED COLOR RED INCLUDES (100) SHEET METAL SCREW, (100)... | |
| ANCHOR SIZE #8-10-12 DRILL SIZE 1/4 INCH SCREW LENGTH 1 INCH SCREW SIZE #8 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE SQUARE COLOR RED INCLUDES (100) SHEET METAL SCREW, (100)... | |
| ANCHOR SIZE 5/16 INCH EMBED DEPTH 1-13/16 INCH LOAD RATING 1700 LB LOAD RATING IN LB 1700 LOAD RATING IN LB - UOM LB MATERIAL ZINC ALLOY TYPE LAG SCREW... | |
| CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 1-1/4 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 3/16 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION... | |
| CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 1-1/4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 5/32 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 3/16 INCH ANCHOR SIZE APPLICATION CONCRETE... | |
| CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 1-3/4 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 3/16 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE... | |
| DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE... | |
| DRILL SIZE 3/8 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #10 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE... | |
| DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 20 TPI 3/8 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE 1 INCH EMBED DEPTH... | |
| DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 16 TPI 1/2 INCH DRILL SIZE ROUND HEAD TYPE 3/8 INCH DIA ANCHOR SIZE 1-9/16 INCH EMBED DEPTH... | |
| DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 13 TPI 5/8 INCH DRILL SIZE ROUND HEAD TYPE 1/2 INCH DIA ANCHOR SIZE 2 INCH EMBED DEPTH... | |
| DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 11 TPI 7/8 INCH DRILL SIZE ROUND HEAD TYPE 5/8 INCH DIA ANCHOR SIZE 2-1/2 INCH EMBED DEPTH... | |
| DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-3/16 INCH ANCHOR LENGTH 10 TPI 1 INCH DRILL SIZE ROUND HEAD TYPE 3/4 INCH DIA ANCHOR SIZE 3-3/16 INCH EMBED DEPTH... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 20 TPI 3/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH INSTALL TOOL AT25 PC 4500... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 16 TPI 1/2 INCH DRILL SIZE ROUND HEAD TYPE 3/8 INCH DIA ANCHOR SIZE 1-9/16 INCH EMBED DEPTH SERIES... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 11 TPI 7/8 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE PACKAGING QUANTITY 125 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 13 TPI 5/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH INSTALL TOOL AT50 PC 4500... | |
| DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/16 INCH ANCHOR LENGTH 10 TPI 1 INCH DRILL SIZE ROUND HEAD TYPE 3/4 INCH DIA ANCHOR SIZE 3-3/16 INCH EMBED DEPTH DA... | |
| FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 5-1/2 INCH SCREW LENGTH 1-1/4 INCH THREAD LENGTH 16 TPI 1/2 INCH SCREW SIZE 3/8 INCH DRILL... | |
| FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 2-3/4 INCH SCREW LENGTH 1-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL... | |
| FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 3 INCH SCREW LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL... | |
| FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 3-3/4 INCH SCREW LENGTH 3-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL... | |
| FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 2-1/4 INCH SCREW LENGTH 3-7/8 INCH THREAD LENGTH 16 TPI 3/8 INCH SCREW SIZE 3/8 INCH DRILL... | |
| HOLLOW WALL, HEAVY DUTY TYPE NYLON MATERIAL 4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE WALL THICKNESS 2-1/2 PACKAGING QUANTITY 50 PER PACK, 250 PER MASTER... | |
| LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1450 LB LOAD RATING 1/4 INCH SCREW SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS... | |
| LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1500 LB LOAD RATING 5/16 INCH SCREW SIZE 5/16 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS... | |
| LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 1/4 INCH SCREW SIZE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION SOFT MASONRY DIAMETER 1/2 INCH SLS... | |
| LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS... | |
| LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1800 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH APPLICATION SOFT MASONRY DIAMETER 5/8 INCH SLS... | |
| LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 2750 LB LOAD RATING 1/2 INCH SCREW SIZE 1/2 INCH ANCHOR SIZE 3 INCH EMBED DEPTH APPLICATION SOFT MASONRY DIAMETER 3/4 INCH SLS... | |
| LEAD TYPE LEAD MATERIAL 1/2 INCH ANCHOR LENGTH 7/8 INCH DRILL SIZE ROUND HEAD TYPE MA MODEL | |
| LEAD TYPE LEAD MATERIAL 1/4 INCH ANCHOR LENGTH 20 TPI 1/2 INCH DRILL SIZE ROUND HEAD TYPE MA MODEL | |
| LEAD TYPE LEAD MATERIAL 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE ROUND HEAD TYPE MA MODEL | |
| LEAD TYPE LEAD MATERIAL 3/8 INCH ANCHOR LENGTH 3/4 INCH DRILL SIZE ROUND HEAD TYPE MA MODEL | |
| LEAD TYPE LEAD MATERIAL 32 TPI #8 SCREW SIZE 5/16 INCH DRILL SIZE ROUND HEAD TYPE MA MODEL | |
| LEAD TYPE LEAD MATERIAL 5/16 INCH ANCHOR LENGTH 5/8 INCH DRILL SIZE ROUND HEAD TYPE MA MODEL | |
| LEG SCREW SHIELD, SHORT TYPE ZAMAC METAL MATERIAL 2000 LB LOAD RATING 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH DIAMETER 3/4 USED ON HARD MASONRY PACKAGING QUANTITY 25 PER... | |
| NAIL-IN TYPE ZAMAC ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE PC 4490 MODEL | |
| NAIL-IN TYPE ZAMAC ALLOY MATERIAL 2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE PC 4495 MODEL | |
| NAIL-IN TYPE ZAMAC ALLOY MATERIAL 2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE INCLUDES STEEL PIN USED ON MATERIAL CONCRETE, BLOCK, BRICK, STONE... | |
| NYLON MATERIAL 4 INCH ANCHOR LENGTH 1/2 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE WALL THICKNESS 2-1/2 INCH ST MODEL | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 5/16 INCH DIA DRILL SIZE HEX HEAD TYPE 1-3/8 INCH EMBED DEPTH BOLT SIZE 1-13/16 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/8 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/8 INCH EMBED DEPTH BOLT SIZE 1-21/32 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-7/8 INCH ANCHOR LENGTH 3/8 INCH DIA DRILL SIZE HEX HEAD TYPE 1-5/8 INCH EMBED DEPTH BOLT SIZE 2-3/16 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/16 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/2 INCH EMBED DEPTH BOLT SIZE 2-11/16 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/2 INCH DIA DRILL SIZE HEX HEAD TYPE 2-1/8 INCH EMBED DEPTH BOLT SIZE 2-7/8 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/8 INCH EMBED DEPTH BOLT SIZE 2-9/16 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 1/2 INCH DIA DRILL SIZE HEX HEAD TYPE 2-1/4 INCH EMBED DEPTH BOLT SIZE 3-3/8 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3/8 INCH DIA DRILL SIZE HEX HEAD TYPE 1-5/8 INCH EMBED DEPTH BOLT SIZE 3-5/16 INCH L SA MODEL... | |
| SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 1/2 INCH DIA DRILL SIZE HEX HEAD TYPE 2-1/4 INCH EMBED DEPTH BOLT SIZE 4-3/8 INCH L SA MODEL... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 3/16 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE BIT SIZE #2 DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE HEX HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE 1/4 INCH DRIVE... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 2-1/4 INCH ANCHOR LENGTH 3/16 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE BIT SIZE #2 DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 2-1/4 INCH ANCHOR LENGTH 3/16 INCH X 4-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 2-1/4 INCH ANCHOR LENGTH 5/32 INCH X 4-1/2 INCH DRILL SIZE HEX HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE 1/4 INCH DRIVE... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 2-3/4 INCH ANCHOR LENGTH 3/16 INCH X 4-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 2-3/4 INCH ANCHOR LENGTH 5/32 INCH X 4-1/2 INCH DRILL SIZE HEX HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE 1/4 INCH DRIVE... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 3-1/4 INCH ANCHOR LENGTH 3/16 INCH X 5-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 3-3/4 INCH ANCHOR LENGTH 3/16 INCH X 5-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES... | |
| STEEL MATERIAL CERAMIC COATED BLUE FINISH 4 INCH ANCHOR LENGTH 3/16 INCH X 5-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES... | |
| STEEL MATERIAL CHROME FINISH 1-3/16 INCH DRILL SIZE ROUND HEAD TYPE | |
| STRAIGHT TYPE NYLON (BODY), STEEL (PIN) MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE BUTTON HEAD TYPE 3/16 INCH DIA ANCHOR SIZE COLOR WHITE | |
| STRAIGHT TYPE PLASTIC MATERIAL 1 INCH ANCHOR LENGTH #10, #12 SCREW SIZE 1/4 INCH DRILL SIZE COLOR GREEN USED ON LIGHT DUTY WORK | |
| STRAIGHT TYPE PLASTIC MATERIAL 1 INCH ANCHOR LENGTH #6, #8 SCREW SIZE 3/16 INCH DRILL SIZE COLOR WHITE USED ON LIGHT DUTY WORK | |
| STRAIGHT TYPE PLASTIC MATERIAL 1-1/2 INCH ANCHOR LENGTH #12, #14 SCREW SIZE 5/16 INCH DRILL SIZE COLOR BLUE USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 1 INCH ANCHOR LENGTH #4, #6, #8 SCREW SIZE 3/16 INCH DRILL SIZE WING HEAD TYPE COLOR WHITE USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 1 INCH ANCHOR LENGTH #8, #10, #12 SCREW SIZE 1/4 INCH DRILL SIZE COLOR RED USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 1-1/2 INCH ANCHOR LENGTH #12, #14, #16 SCREW SIZE 5/16 INCH DRILL SIZE COLOR RED USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 1-1/2 INCH ANCHOR LENGTH #12, #14, #16 SCREW SIZE 5/16 INCH DRILL SIZE WING HEAD TYPE COLOR GREEN USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 1-1/4 INCH ANCHOR LENGTH #8, #10, #12 SCREW SIZE 1/4 INCH DRILL SIZE WING HEAD TYPE COLOR YELLOW USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 3/4 INCH ANCHOR LENGTH #4, #6, #8 SCREW SIZE 3/16 INCH DRILL SIZE COLOR RED USED ON LIGHT DUTY WORK | |
| TAPERED TYPE PLASTIC MATERIAL 7/8 INCH ANCHOR LENGTH #6, #8, #10 SCREW SIZE 3/16 INCH DRILL SIZE COLOR RED USED ON LIGHT DUTY WORK | |
| TOGGLE TYPE NYLON MATERIAL 10 TPI 1-1/2 INCH SCREW SIZE 3/8 INCH DRILL SIZE WALL THICKNESS 5/8 INCH NT MODEL | |
| TOGGLE TYPE NYLON MATERIAL 8 TPI 1-1/2 INCH SCREW SIZE 1/4 INCH DRILL SIZE WALL THICKNESS 1/2 INCH NT MODEL | |
| TRIPLE GRIP TYPE 1-1/2 INCH ANCHOR LENGTH #10 SCREW SIZE 5/16 INCH DRILL SIZE COLOR BLUE USED ON LIGHT DUTY WORK | |
| TRIPLE GRIP TYPE 1-1/2 INCH ANCHOR LENGTH #12 SCREW SIZE 3/8 INCH DRILL SIZE COLOR GREEN USED ON LIGHT DUTY WORK | |
| TRIPLE GRIP TYPE 1-1/4 INCH ANCHOR LENGTH #6 SCREW SIZE 1/4 INCH DRILL SIZE COLOR BEIGE USED ON LIGHT DUTY WORK | |
| WALL BOARD TYPE NYLON MATERIAL #6 SCREW SIZE #6 ANCHOR SIZE APPLICATION DRYWALL WD MODEL | |
| WALL BOARD TYPE NYLON MATERIAL #8 SCREW SIZE #8 ANCHOR SIZE APPLICATION DRYWALL WD MODEL | |
| WALL BOARD TYPE ZINC MATERIAL #6 SCREW SIZE #6 ANCHOR SIZE APPLICATION DRYWALL WD MODEL | |
| WALL BOARD TYPE ZINC MATERIAL #8 SCREW SIZE #8 ANCHOR SIZE APPLICATION DRYWALL WD MODEL | |
| WALL GRIP/WALL DRIVE TYPE STEEL MATERIAL 1/4 INCH ANCHOR LENGTH 1/2 INCH DRILL SIZE GRIP RANGE 1/8 TO 5/8 INCH WG MODEL | |
| WALL GRIP/WALL DRIVE TYPE STEEL MATERIAL 1/8 INCH ANCHOR LENGTH 5/16 INCH DRILL SIZE GRIP RANGE 1/8 TO 1/2 INCH WG MODEL | |
| WALL GRIP/WALL DRIVE TYPE STEEL MATERIAL 3/8 INCH ANCHOR LENGTH 3/8 INCH DRILL SIZE GRIP RANGE 1/8 TO 5/8 INCH WG MODEL | |
| WALL GRIP/WALL DRIVE TYPE STEEL MATERIAL 3/8 INCH ANCHOR LENGTH 3/8 INCH DRILL SIZE GRIP RANGE 5/8 TO 1-3/16 INCH WG MODEL | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 3/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 16 TPI 1/2 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 1-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 1-5/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 1-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 4 INCH SCREW LENGTH 2-1/4 INCH THREAD LENGTH 16 TPI 1/2 INCH SCREW SIZE 1/4 INCH... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-5/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH ANCHOR LENGTH 3-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 3-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD... | |
| WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 5 INCH SCREW LENGTH 4-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH... | |
| WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 3-3/4 INCH SCREW LENGTH 1-1/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL... | |
| WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2-1/4 INCH SCREW LENGTH 1-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL... | |
| WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 4 INCH SCREW LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL... | |
| WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 3-1/4 INCH SCREW LENGTH 2-5/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL... | |
| WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 5 INCH SCREW LENGTH 4-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL... | |
| WEDGE, FULLY THREADED TYPE ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 3/4 INCH THREAD LENGTH 20 TPI HEX HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICABLE STANDARD ICC ESR-2502 | |
| WEDGE, FULLY THREADED TYPE ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 1-5/8 INCH THREAD LENGTH 16 TPI HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE APPLICABLE STANDARD ICC ESR-2502 | |
| ZAMAC ALLOY MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE SERIES ZA MODEL | |
| ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE SERIES ZA MODEL | |
| ZAMAC TYPE ZAMAC ALLOY MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL | |
| ZAMAC TYPE ZAMAC ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL | |
| ZAMAC TYPE ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL | |
| ZAMAC TYPE ZAMAC ALLOY MATERIAL 3/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL | |
| ZAMAC TYPE ZAMAC ALLOY MATERIAL 7/8 INCH ANCHOR LENGTH 3/16 INCH DIA DRILL SIZE ROUND HEAD TYPE 3/16 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL |