L.H. Dottie Company Rigid/EMT Conduit Reducer RW63

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE SERIES RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE SERIES RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW63 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW63
Rigid/EMT Conduit Reducer RW63
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE SERIES RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • 25 STANDARD PACKAGE
  • SERIES RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW63
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details