L.H. Dottie Company Rigid/EMT Conduit Strap HW402

Description
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
Datasheet
Description
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HW402 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
HW402
Rigid/EMT Conduit Strap HW402
2 HOLE TYPE ZINC PLATED 22 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH HW MODEL
  • 2 HOLE TYPE
  • ZINC PLATED 22 GAUGE STEEL MATERIAL
  • PIPE USED ON
  • 1000 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • HW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number HW402
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1892331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Locknut
Material Plated steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details