L.H. Dottie Company Datasheets for Grounding Bars and Rods
Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment.
Grounding Bars and Rods: Learn more
| Product Name | Notes |
|---|---|
| COPPER BONDED MATERIAL 10 FT UL APPROVAL 1/2 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE GR MODEL | |
| COPPER BONDED MATERIAL 10 FT UL APPROVAL 3/4 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE GR MODEL | |
| COPPER BONDED MATERIAL 8 FT UL APPROVAL 1/2 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE SERIES GR MODEL | |
| COPPER BONDED MATERIAL 8 FT UL APPROVAL 3/4 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE GR MODEL | |
| COPPER BONDED MATERIAL 8 FT UL APPROVAL 5/8 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE GR MODEL | |
| STANDARD TYPE HIGH STRENGTH STEEL MATERIAL COPPER BONDED FINISH 10 FOOT UL APPROVAL 5/8 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE APPLICABLE STANDARD ANSI PC 5610 MODEL |