L.H. Dottie Company Rigid/EMT Conduit Bushing PB250

Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet
Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PB250 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
PB250
Rigid/EMT Conduit Bushing PB250
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
  • THREADED TYPE
  • THERMOPLASTIC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PB250
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details