SC150R -- CHANNEL CONDUIT/CABLE CLAMP
L.H. Dottie Company
Channel Conduit/Cable Clamp
SC150R
Description
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
1-1/2 INCH TRADE SIZE
SC MODEL
Description
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
1-1/2 INCH TRADE SIZE
SC MODEL
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SC150R
RIGID TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
1-1/2 INCH TRADE SIZE
SC MODEL
- RIGID TYPE
- STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 800 LB LOAD RATING
- 1-1/2 INCH TRADE SIZE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SC150R |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Fitting Type
|
Channel Conduit/Cable Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Size
0.4724 inch (12 mm)
Material
Nylon; Polyamide
View Details