L.H. Dottie Company Rigid/EMT Conduit Reducer RW61

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW61 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW61
Rigid/EMT Conduit Reducer RW61
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 250 PER CARTON STANDARD PACKAGE RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CABINET, ENCLOSURE USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • 250 PER CARTON STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW61
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details