L.H. Dottie Company Rigid/EMT Conduit Bushing EMTB50

Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMTB50 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
EMTB50
Rigid/EMT Conduit Bushing EMTB50
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • EMT CONDUIT USED ON
  • 1000 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • COLOR WHITE
  • EMT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number EMTB50
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details