SL38I -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL38I
Description
STRAIGHT TYPE
ZINC PLATED STEEL MATERIAL
125 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Description
STRAIGHT TYPE
ZINC PLATED STEEL MATERIAL
125 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL38I
STRAIGHT TYPE
ZINC PLATED STEEL MATERIAL
125 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
- STRAIGHT TYPE
- ZINC PLATED STEEL MATERIAL
- 125 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- INSULATED THROAT TYPE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL38I |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.5118 inch (13 mm)
Material
Nylon; Nylon
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details