LT150 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
LT150
Description
STRAIGHT TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
2 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
LT MODEL
Description
STRAIGHT TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
2 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
LT MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
LT150
STRAIGHT TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
2 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
LT MODEL
- STRAIGHT TYPE
- DIE-CAST ZINC MATERIAL
- METALLIC/NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 2 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- LT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LT150 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
T piece
Size
0.9843 inch (25 mm)
Material
Steel; Steel
View Details