L.H. Dottie Company Rigid/EMT Conduit Locknut LNS75

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - LNS75 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Locknut
LNS75
Rigid/EMT Conduit Locknut LNS75
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • LIQUIDTIGHT
  • USED ON LIQUIDTIGHT CONDUIT
  • SERIES LNS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number LNS75
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details