L.H. Dottie Company Liquidtight Flexible Conduit Connector SL50I

Description
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - SL50I - L.H. Dottie Company
Commerce, CA, USA
Liquidtight Flexible Conduit Connector
SL50I
Liquidtight Flexible Conduit Connector SL50I
STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
  • STRAIGHT TYPE
  • ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number SL50I
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details