TW304 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
TW304
Description
2-HOLE TYPE
ZINC PLATED 20 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES TW MODEL
Description
2-HOLE TYPE
ZINC PLATED 20 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES TW MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
TW304
2-HOLE TYPE
ZINC PLATED 20 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES TW MODEL
- 2-HOLE TYPE
- ZINC PLATED 20 GAUGE STEEL MATERIAL
- EMT CONDUIT USED ON
- 100 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INCLUDES INVERTED RIB
- SERIES TW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TW304 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Straight
Size
1.97 inch (50 mm)
Material
Brass
View Details