L.H. Dottie Company Rigid/EMT Conduit Bushing 1215D

Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet
Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 1215D - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
1215D
Rigid/EMT Conduit Bushing 1215D
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
  • KNOCKOUT TYPE
  • NYLON MATERIAL
  • CONDUIT USED ON
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SERIES 121 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number 1215D
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details