L.H. Dottie Company Rigid/EMT Conduit Bushing 1212D

Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet
Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 1212D - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
1212D
Rigid/EMT Conduit Bushing 1212D
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
  • KNOCKOUT TYPE
  • NYLON MATERIAL
  • CONDUIT USED ON
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SERIES 121 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number 1212D
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details