2 -- ARMORED CABLE/FLEX CONDUIT BUSHING
L.H. Dottie Company
Armored Cable/Flex Conduit Bushing
2
Description
ANTI SHORT TYPE
NYLON MATERIAL
(4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE
50 STANDARD PACKAGE
7/16 INCH TRADE SIZE
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
ANTI SHORT TYPE
NYLON MATERIAL
(4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE
50 STANDARD PACKAGE
7/16 INCH TRADE SIZE
Datasheet
Suppliers
Armored Cable/Flex Conduit Bushing
2
ANTI SHORT TYPE
NYLON MATERIAL
(4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE
50 STANDARD PACKAGE
7/16 INCH TRADE SIZE
- ANTI SHORT TYPE
- NYLON MATERIAL
- (4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE
- 50 STANDARD PACKAGE
- 7/16 INCH TRADE SIZE
Supplier's Site
Datasheet
Armored Cable/Flex Conduit Bushing
2
ANTI SHORT TYPE
NYLON MATERIAL
(4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE
50 STANDARD PACKAGE
7/16 INCH TRADE SIZE
- ANTI SHORT TYPE
- NYLON MATERIAL
- (4) 12 AWG, (2) 10 AWG, (3) 10 AWG, (1) 2 AWG CABLE SIZE
- 50 STANDARD PACKAGE
- 7/16 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
2 |
|
Product Name
|
Armored Cable/Flex Conduit Bushing |
|
Fitting Type
|
Armored Cable/Flex Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
0.3937 inch (10 mm)
Material
Brass
View Details