L.H. Dottie Company Rigid/EMT Conduit Bushing 1210D

Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet
Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 1210D - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
1210D
Rigid/EMT Conduit Bushing 1210D
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
  • KNOCKOUT TYPE
  • NYLON MATERIAL
  • CONDUIT USED ON
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SERIES 121 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number 1210D
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details