SL125 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL125
Description
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
SL MODEL
Description
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
SL MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL125
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
SL MODEL
- STRAIGHT TYPE
- ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 5 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- SL MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL125 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Cap; Rubber end cap
Size
2.13 inch (54 mm)
Material
Thermoplastic elastomer
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details