NLT9050 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
NLT9050
Description
90 DEGREE TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
NLT MODEL
Description
90 DEGREE TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
NLT MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
NLT9050
90 DEGREE TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
NLT MODEL
- 90 DEGREE TYPE
- PVC, POLYPROPYLENE SEALING RING MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- NLT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NLT9050 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Brass
View Details