NLT9075 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
NLT9075
Description
90 DEGREE TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NLT MODEL
Description
90 DEGREE TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NLT MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
NLT9075
90 DEGREE TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NLT MODEL
- 90 DEGREE TYPE
- PVC, POLYPROPYLENE SEALING RING MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- NLT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NLT9075 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details