MTW100 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
MTW100
Description
1-HOLE TYPE
ZINC PLATED 14 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES MTW MODEL
Description
1-HOLE TYPE
ZINC PLATED 14 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES MTW MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
MTW100
1-HOLE TYPE
ZINC PLATED 14 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES MTW MODEL
- 1-HOLE TYPE
- ZINC PLATED 14 GAUGE STEEL MATERIAL
- EMT CONDUIT USED ON
- 100 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INCLUDES INVERTED RIB
- SERIES MTW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MTW100 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon 66
View Details