TW50 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
TW50
Description
1-HOLE TYPE
18 GAUGE ZINC PLATED STEEL MATERIAL
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
PC 5160 MODEL
Description
1-HOLE TYPE
18 GAUGE ZINC PLATED STEEL MATERIAL
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
PC 5160 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
TW50
1-HOLE TYPE
18 GAUGE ZINC PLATED STEEL MATERIAL
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
PC 5160 MODEL
- 1-HOLE TYPE
- 18 GAUGE ZINC PLATED STEEL MATERIAL
- EMT CONDUIT USED ON
- 1000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- PC 5160 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TW50 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details