L.H. Dottie Company Rigid/EMT Conduit Strap MHW50

Description
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH MHW MODEL
Datasheet
Description
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH MHW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MHW50 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
MHW50
Rigid/EMT Conduit Strap MHW50
1-HOLE TYPE ZINC PLATED 14 GAUGE STEEL MATERIAL PIPE USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH MHW MODEL
  • 1-HOLE TYPE
  • ZINC PLATED 14 GAUGE STEEL MATERIAL
  • PIPE USED ON
  • 1000 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • MHW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number MHW50
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details