LT90150 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
LT90150
Description
90 DEGREE TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
2 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
LT MODEL
Description
90 DEGREE TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
2 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
LT MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
LT90150
90 DEGREE TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
2 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
LT MODEL
- 90 DEGREE TYPE
- DIE-CAST ZINC MATERIAL
- METALLIC/NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 2 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- LT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LT90150 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Brass
View Details