SC125E -- CHANNEL CONDUIT/CABLE CLAMP
L.H. Dottie Company
Channel Conduit/Cable Clamp
SC125E
Description
EMT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
600 LB LOAD RATING
1-1/4 INCH TRADE SIZE
SC MODEL
Description
EMT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
600 LB LOAD RATING
1-1/4 INCH TRADE SIZE
SC MODEL
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SC125E
EMT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
600 LB LOAD RATING
1-1/4 INCH TRADE SIZE
SC MODEL
- EMT TYPE
- STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 600 LB LOAD RATING
- 1-1/4 INCH TRADE SIZE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SC125E |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Fitting Type
|
Channel Conduit/Cable Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight
Size
0.3937 inch (10 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details