L.H. Dottie Company Rigid/EMT Conduit Reducer RW41

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW41 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW41
Rigid/EMT Conduit Reducer RW41
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CABINET, ENCLOSURE USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 PER CARTON STANDARD PACKAGE RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CABINET, ENCLOSURE USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • 500 PER CARTON STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW41
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details