0 -- ARMORED CABLE/FLEX CONDUIT BUSHING
L.H. Dottie Company
Armored Cable/Flex Conduit Bushing
0
Description
ANTI SHORT TYPE
NYLON MATERIAL
(2) 14 AWG, (3) 14 AWG, (2) 12 AWG CABLE SIZE
100 STANDARD PACKAGE
5/16 INCH TRADE SIZE
Description
ANTI SHORT TYPE
NYLON MATERIAL
(2) 14 AWG, (3) 14 AWG, (2) 12 AWG CABLE SIZE
100 STANDARD PACKAGE
5/16 INCH TRADE SIZE
Datasheet
Suppliers
Armored Cable/Flex Conduit Bushing
0
ANTI SHORT TYPE
NYLON MATERIAL
(2) 14 AWG, (3) 14 AWG, (2) 12 AWG CABLE SIZE
100 STANDARD PACKAGE
5/16 INCH TRADE SIZE
- ANTI SHORT TYPE
- NYLON MATERIAL
- (2) 14 AWG, (3) 14 AWG, (2) 12 AWG CABLE SIZE
- 100 STANDARD PACKAGE
- 5/16 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
0 |
|
Product Name
|
Armored Cable/Flex Conduit Bushing |
|
Fitting Type
|
Armored Cable/Flex Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Angle box
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details