SEALING TYPE
ZINC PLATED STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
25 STANDARD PACKAGE
3 INCH TRADE SIZE
LIQUIDTIGHT
USED ON LIQUIDTIGHT CONDUIT
SERIES LNS MODEL
L.H. Dottie Company
Done
Datasheet
Description
SEALING TYPE
ZINC PLATED STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
25 STANDARD PACKAGE
3 INCH TRADE SIZE
LIQUIDTIGHT
USED ON LIQUIDTIGHT CONDUIT
SERIES LNS MODEL
SEALING TYPE
ZINC PLATED STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
25 STANDARD PACKAGE
3 INCH TRADE SIZE
LIQUIDTIGHT
USED ON LIQUIDTIGHT CONDUIT
SERIES LNS MODEL