L.H. Dottie Company Rigid/EMT Conduit Reducer RW32

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE SERIES RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE SERIES RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW32 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW32
Rigid/EMT Conduit Reducer RW32
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE SERIES RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 1 INCH LARGE END TRADE SIZE
  • 100 STANDARD PACKAGE
  • SERIES RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW32
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details