L.H. Dottie Company Liquidtight Flexible Conduit Connector LT200

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE LT MODEL
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE LT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT200 - L.H. Dottie Company
Commerce, CA, USA
Liquidtight Flexible Conduit Connector
LT200
Liquidtight Flexible Conduit Connector LT200
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 2 STANDARD PACKAGE 2 INCH TRADE SIZE LT MODEL
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL APPROVAL
  • 2 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • LT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number LT200
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details