L.H. Dottie Company Liquidtight Flexible Conduit Connector SL9050I

Description
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
Datasheet
Description
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - SL9050I - L.H. Dottie Company
Commerce, CA, USA
Liquidtight Flexible Conduit Connector
SL9050I
Liquidtight Flexible Conduit Connector SL9050I
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
  • 90 DEGREE TYPE
  • ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number SL9050I
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details