L.H. Dottie Company Rigid/EMT Conduit Strap TW100

Description
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet
Description
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW100 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
TW100
Rigid/EMT Conduit Strap TW100
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
  • 1-HOLE TYPE
  • ZINC PLATED 18 GAUGE STEEL MATERIAL
  • EMT CONDUIT USED ON
  • 500 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number TW100
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details